2.5V / 3.3V 32:16 MUX/DEMUX HIGH BANDWIDTH BUS SWITCH Product overview: IDTQS3VH16233PAG from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-IDTQS3VH16233PAG
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 282434-IDTQS3VH16233
Category: Integrated Circuits(ICs)
Family: Logic - Signal Switches,Multiplexer
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-IDTQS3VH16233PAG | 282434-IDTQS3VH16233PAG |
| Product Name | 2.5V 3.3V Analog Switch and Multiplexer IC | Integrated Circuits(ICs) |