Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 122723-QS4A210QG
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SP4T
-3db Bandwidth: 700MHz
Charge Injection: 1.5pC
Crosstalk: -68dB @ 5.5MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 17 Ohm
Case / Package: 16-QSOP
Single Supply Voltage (V+): 5V
Max Switch Time (Ton,Toff): 6ns, 6ns
Channel Capacitance(CS off, CD off): 5.6pF, 7.4pF
Max Leakage Current (IS off): 2nA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 122723-QS4A210QG |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - QS4A210QG |
| Features | Single-Supply |