Integrated Device Technology Logic - Logic - Signal Switches, Multiplexers, Decoders - IDTQS3VH257QG8 IDTQS3VH257QG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068736-IDTQS3VH257QG 8 Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068736-IDTQS3VH257QG 8 Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - IDTQS3VH257QG8 - 068736-IDTQS3VH257QG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - IDTQS3VH257QG8
068736-IDTQS3VH257QG8
Logic - Logic - Signal Switches, Multiplexers, Decoders - IDTQS3VH257QG8 068736-IDTQS3VH257QG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068736-IDTQS3VH257QG 8 Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068736-IDTQS3VH257QG8
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad QSOP Analog Switch and Multiplexer IC
743-IDTQS3VH257QG8
Quad QSOP Analog Switch and Multiplexer IC 743-IDTQS3VH257QG8
IC MUX/DEMUX SW QUAD 2:1 16-QSOP Product overview: IDTQS3VH257QG8 from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, QSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-IDTQS3VH257QG8 can be used for catalog matching and distributor lookup.

IC MUX/DEMUX SW QUAD 2:1 16-QSOP Product overview: IDTQS3VH257QG8 from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, QSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-IDTQS3VH257QG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 068736-IDTQS3VH257QG8 743-IDTQS3VH257QG8
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - IDTQS3VH257QG8 Quad QSOP Analog Switch and Multiplexer IC
Supply Voltage (VS) 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

20OHM Analog Switch and Multiplexer IC - 747-74HCT4066DB,112 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Ron 3 ohms
Bandwidth 200 MHz
View Details
4 suppliers
Multiplexer & Demultiplexer ICs - 5236305P - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Number of Pins 14
View Details