Integrated Device Technology Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16800PAG 74CBTLV16800PAG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765274-74CBTLV16800P AG Series: 74CBTLV Packaging: Tube Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: 74CBTLV16800 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): 74CBTLV16800DLG4; SN74CBTLV16800GQLR; 74CB3Q16210DGGRE4; Introduction Date: March 01, 2002 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765274-74CBTLV16800P AG Series: 74CBTLV Packaging: Tube Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: 74CBTLV16800 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): 74CBTLV16800DLG4; SN74CBTLV16800GQLR; 74CB3Q16210DGGRE4; Introduction Date: March 01, 2002 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16800PAG - 765274-74CBTLV16800PAG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16800PAG
765274-74CBTLV16800PAG
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16800PAG 765274-74CBTLV16800PAG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765274-74CBTLV16800P AG Series: 74CBTLV Packaging: Tube Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: 74CBTLV16800 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): 74CBTLV16800DLG4; SN74CBTLV16800GQLR; 74CB3Q16210DGGRE4; Introduction Date: March 01, 2002 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 765274-74CBTLV16800PAG
Series: 74CBTLV
Packaging: Tube
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Family Name: 74CBTLV16800
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): 74CBTLV16800DLG4; SN74CBTLV16800GQLR; 74CB3Q16210DGGRE4;
Introduction Date: March 01, 2002
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 765274-74CBTLV16800PAG
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16800PAG
Supply Voltage (VS) 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products