Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 124371-IDT74FCT257AT
Packaging: Tube/Rail
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 15mA, 48mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 124371-IDT74FCT257ATSOG |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT74FCT257ATSOG |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |