Integrated Device Technology 2.5V/3.3V Dual 4:1 Mux/Demux High Bandwidth Bus Switch QS3VH253PAG

Description
The QS3VH253 HotSwitch Dual 4:1 multiplexer/demultip lexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH253 ideal for high performance communication applications. The QS3VH253 operates from -40C to +85C.
Request a Quote Datasheet
Description
The QS3VH253 HotSwitch Dual 4:1 multiplexer/demultip lexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH253 ideal for high performance communication applications. The QS3VH253 operates from -40C to +85C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V/3.3V Dual 4:1 Mux/Demux High Bandwidth Bus Switch - QS3VH253PAG - Integrated Device Technology
San Jose, CA, USA
2.5V/3.3V Dual 4:1 Mux/Demux High Bandwidth Bus Switch
QS3VH253PAG
2.5V/3.3V Dual 4:1 Mux/Demux High Bandwidth Bus Switch QS3VH253PAG
The QS3VH253 HotSwitch Dual 4:1 multiplexer/demultip lexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH253 ideal for high performance communication applications. The QS3VH253 operates from -40C to +85C.

The QS3VH253 HotSwitch Dual 4:1 multiplexer/demultiplexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH253 ideal for high performance communication applications. The QS3VH253 operates from -40C to +85C.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH253PAG - 1241295-QS3VH253PAG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH253PAG
1241295-QS3VH253PAG
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH253PAG 1241295-QS3VH253PAG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1241295-QS3VH253PAG Series: 3VH Packaging: Tube Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: QS3VH253 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): SN74CB3Q3253PWG; SN74CB3Q3253PW; SN74CB3Q3253PWR; Introduction Date: August 01, 2001 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1241295-QS3VH253PAG
Series: 3VH
Packaging: Tube
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: QS3VH253
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): SN74CB3Q3253PWG; SN74CB3Q3253PW; SN74CB3Q3253PWR;
Introduction Date: August 01, 2001
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Logic Signal Switches IC Analog Multiplexers
Product Number QS3VH253PAG 1241295-QS3VH253PAG
Product Name 2.5V/3.3V Dual 4:1 Mux/Demux High Bandwidth Bus Switch Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH253PAG
Supply Voltage (VS) 3.3 volts 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data