Integrated Device Technology 2.5V/3.3V 10-Bit High Bandwidth Bus Switch QS3VH384QG8

Description
The QS3VH384 HotSwitch is a high bandwidth, 10-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. Two banks of five switches are controlled by independent (xOE), LVTTL compatible signals for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH384 ideal for high performance communications applications. The QS3VH384 operates from -40C to +85C.
Request a Quote Datasheet
Description
The QS3VH384 HotSwitch is a high bandwidth, 10-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. Two banks of five switches are controlled by independent (xOE), LVTTL compatible signals for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH384 ideal for high performance communications applications. The QS3VH384 operates from -40C to +85C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V/3.3V 10-Bit High Bandwidth Bus Switch - QS3VH384QG8 - Integrated Device Technology
San Jose, CA, USA
2.5V/3.3V 10-Bit High Bandwidth Bus Switch
QS3VH384QG8
2.5V/3.3V 10-Bit High Bandwidth Bus Switch QS3VH384QG8
The QS3VH384 HotSwitch is a high bandwidth, 10-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. Two banks of five switches are controlled by independent (xOE), LVTTL compatible signals for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH384 ideal for high performance communications applications. The QS3VH384 operates from -40C to +85C.

The QS3VH384 HotSwitch is a high bandwidth, 10-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. Two banks of five switches are controlled by independent (xOE), LVTTL compatible signals for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH384 ideal for high performance communications applications. The QS3VH384 operates from -40C to +85C.

Supplier's Site Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-QS3VH384QG8
Analog Switch and Multiplexer IC 743-QS3VH384QG8
IC BUS SWITCH 10 X 1:1 24QSOP Product overview: QS3VH384QG8 from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-QS3VH384QG8 can be used for catalog matching and distributor lookup.

IC BUS SWITCH 10 X 1:1 24QSOP Product overview: QS3VH384QG8 from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-QS3VH384QG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology ERSAELECTRONICS PTE. LTD.
Product Category Logic Signal Switches IC Analog Multiplexers
Product Number QS3VH384QG8 743-QS3VH384QG8
Product Name 2.5V/3.3V 10-Bit High Bandwidth Bus Switch Analog Switch and Multiplexer IC
Supply Voltage (VS) 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

16-channel analog multiplexer/demultiplexer - 74HC4067BQ/G500J - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
8-bit 3.6V SSOP Analog Switch and Multiplexer IC - 743-74CB3Q3245DBQRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 1 mA
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1898168P - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Number of Pins 16
View Details