Integrated Device Technology Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32X2384Q1G8 QS32X2384Q1G8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 792817-QS32X2384Q1G8 Series: 32X Packaging: Reel package Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 48-FSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: QS32X2384 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QSOP Alternative Parts (Cross-Reference): PI3B32X384BE; PI3B32X384BX; PI3B32X384BEX; PI3B32X384B; Introduction Date: February 01, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 792817-QS32X2384Q1G8 Series: 32X Packaging: Reel package Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 48-FSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: QS32X2384 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QSOP Alternative Parts (Cross-Reference): PI3B32X384BE; PI3B32X384BX; PI3B32X384BEX; PI3B32X384B; Introduction Date: February 01, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32X2384Q1G8 - 792817-QS32X2384Q1G8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32X2384Q1G8
792817-QS32X2384Q1G8
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32X2384Q1G8 792817-QS32X2384Q1G8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 792817-QS32X2384Q1G8 Series: 32X Packaging: Reel package Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 48-FSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: QS32X2384 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QSOP Alternative Parts (Cross-Reference): PI3B32X384BE; PI3B32X384BX; PI3B32X384BEX; PI3B32X384B; Introduction Date: February 01, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 792817-QS32X2384Q1G8
Series: 32X
Packaging: Reel package
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 48-FSOP (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Family Name: QS32X2384
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-QSOP
Alternative Parts (Cross-Reference): PI3B32X384BE; PI3B32X384BX; PI3B32X384BEX; PI3B32X384B;
Introduction Date: February 01, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 792817-QS32X2384Q1G8
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32X2384Q1G8
Supply Voltage (VS) 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switch and Multiplexer IC - 743-74HCT151DB,118 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 4.5 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 1913208 - RS Components, Ltd.
Specs
Package Type So
Number of Pins 16
View Details
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BNSRE4 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
5 suppliers