Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1091065-QS32XL384Q1G
Packaging: Tube/Rail
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-QSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 1091065-QS32XL384Q1G |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32XL384Q1G |
| Supply Voltage (VS) | 4.75 to 5.25 volts |