Integrated Device Technology Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH257QG QS3VH257QG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 062319-QS3VH257QG Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 062319-QS3VH257QG Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH257QG - 062319-QS3VH257QG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH257QG
062319-QS3VH257QG
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH257QG 062319-QS3VH257QG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 062319-QS3VH257QG Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 062319-QS3VH257QG
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 2173770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2173770
Multiplexer & Demultiplexer ICs 2173770
MUX/DEMUX SW QUAD 2:1

MUX/DEMUX SW QUAD 2:1

Supplier's Site
Multiplexer & Demultiplexer ICs - 2173770P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2173770P
Multiplexer & Demultiplexer ICs 2173770P
MUX/DEMUX SW QUAD 2:1

MUX/DEMUX SW QUAD 2:1

Supplier's Site
Multiplexer & Demultiplexer ICs - 2173769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2173769
Multiplexer & Demultiplexer ICs 2173769
MUX/DEMUX SW QUAD 2:1

MUX/DEMUX SW QUAD 2:1

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 062319-QS3VH257QG 2173770 2173770P
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH257QG Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs
Supply Voltage (VS) 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1913618 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BM - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
7 suppliers
Signal Switches, Multiplexers, Decoders - 1727-74HC257D-Q100JTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
2 suppliers