Integrated Device Technology 2.5V/3.3V Dual 4:1 Mux/Demux High Bandwidth Bus Switch QS3VH253PAG8

Description
The QS3VH253 HotSwitch Dual 4:1 multiplexer/demultip lexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH253 ideal for high performance communication applications. The QS3VH253 operates from -40C to +85C.
Request a Quote Datasheet
Description
The QS3VH253 HotSwitch Dual 4:1 multiplexer/demultip lexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH253 ideal for high performance communication applications. The QS3VH253 operates from -40C to +85C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V/3.3V Dual 4:1 Mux/Demux High Bandwidth Bus Switch - QS3VH253PAG8 - Integrated Device Technology
San Jose, CA, USA
2.5V/3.3V Dual 4:1 Mux/Demux High Bandwidth Bus Switch
QS3VH253PAG8
2.5V/3.3V Dual 4:1 Mux/Demux High Bandwidth Bus Switch QS3VH253PAG8
The QS3VH253 HotSwitch Dual 4:1 multiplexer/demultip lexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH253 ideal for high performance communication applications. The QS3VH253 operates from -40C to +85C.

The QS3VH253 HotSwitch Dual 4:1 multiplexer/demultiplexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH253 ideal for high performance communication applications. The QS3VH253 operates from -40C to +85C.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH253PAG8 - 1241296-QS3VH253PAG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH253PAG8
1241296-QS3VH253PAG8
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH253PAG8 1241296-QS3VH253PAG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1241296-QS3VH253PAG8 Series: 3VH Packaging: Reel - TR Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: QS3VH253 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): SN74CB3Q3253PWG; SN74CB3Q3253PW; SN74CB3Q3253PWR; Introduction Date: August 01, 2001 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1241296-QS3VH253PAG8
Series: 3VH
Packaging: Reel - TR
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: QS3VH253
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): SN74CB3Q3253PWG; SN74CB3Q3253PW; SN74CB3Q3253PWR;
Introduction Date: August 01, 2001
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 2641321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2641321
Multiplexer & Demultiplexer ICs 2641321
QS3VH253 3.3V Dual 1-of-4 Multiplexer/De

QS3VH253 3.3V Dual 1-of-4 Multiplexer/De

Supplier's Site
Multiplexer & Demultiplexer ICs - 2641320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2641320
Multiplexer & Demultiplexer ICs 2641320
QS3VH253 3.3V Dual 1-of-4 Multiplexer/De

QS3VH253 3.3V Dual 1-of-4 Multiplexer/De

Supplier's Site
Multiplexer & Demultiplexer ICs - 2641321P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2641321P
Multiplexer & Demultiplexer ICs 2641321P
QS3VH253 3.3V Dual 1-of-4 Multiplexer/De

QS3VH253 3.3V Dual 1-of-4 Multiplexer/De

Supplier's Site

Technical Specifications

  Integrated Device Technology Win Source Electronics RS Components, Ltd.
Product Category Logic Signal Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number QS3VH253PAG8 1241296-QS3VH253PAG8 2641321
Product Name 2.5V/3.3V Dual 4:1 Mux/Demux High Bandwidth Bus Switch Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH253PAG8 Multiplexer & Demultiplexer ICs
Supply Voltage (VS) 3.3 volts 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/n41 Pentaplexer - QM26003 - Qorvo
Specs
Package Type SMT
Number of Pins 6
View Details
Multiplexer & Demultiplexer ICs - 1913970 - RS Components, Ltd.
Specs
Configuration Triple SPDT
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details