Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85314BGI-01LFT 85314BGI-01LFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1010393-85314BGI-01L FT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: LVPECL Family Name: 85314-01 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.375 V to 3.8 V Maximum Input Frequency: 700MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): NB3L853141DTG; NB3L853141DTR2G; MC100LVEL14DW; MAX9316EUP+; Introduction Date: March 31, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1010393-85314BGI-01L FT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: LVPECL Family Name: 85314-01 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.375 V to 3.8 V Maximum Input Frequency: 700MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): NB3L853141DTG; NB3L853141DTR2G; MC100LVEL14DW; MAX9316EUP+; Introduction Date: March 31, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85314BGI-01LFT - 1010393-85314BGI-01LFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85314BGI-01LFT
1010393-85314BGI-01LFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85314BGI-01LFT 1010393-85314BGI-01LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1010393-85314BGI-01L FT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: LVPECL Family Name: 85314-01 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.375 V to 3.8 V Maximum Input Frequency: 700MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): NB3L853141DTG; NB3L853141DTR2G; MC100LVEL14DW; MAX9316EUP+; Introduction Date: March 31, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1010393-85314BGI-01LFT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
Output: LVPECL
Family Name: 85314-01
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.375 V to 3.8 V
Maximum Input Frequency: 700MHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): NB3L853141DTG; NB3L853141DTR2G; MC100LVEL14DW; MAX9316EUP+;
Introduction Date: March 31, 2003
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 1010393-85314BGI-01LFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85314BGI-01LFT
Supply Voltage (VS) 2.38 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 100364QC - Lingto Electronic Limited
Specs
Configuration 1 x 16:1
Operating Temperature 0.0 to 85 C (32 to 185 F)
View Details
Signal Switches, Multiplexers, Decoders - 74HCT139DB,118-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP
View Details
2 suppliers
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257PWRE4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers