Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184864-IDT72V71623B
Packaging: Tray
Type: Multiplexer
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 144-CABGA (13x13)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: 144-LBGA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: 72V71623
Manufacturer Pack Quantity: 14
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 1184864-IDT72V71623BC |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT72V71623BC |
| Supply Voltage (VS) | 3 to 3.6 volts |