Integrated Device Technology 2.5V/3.3V 10-Bit High Bandwidth Bus Switch QS3VH384PAG

Description
The QS3VH384 HotSwitch is a high bandwidth, 10-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. Two banks of five switches are controlled by independent (xOE), LVTTL compatible signals for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH384 ideal for high performance communications applications. The QS3VH384 operates from -40C to +85C.
Request a Quote Datasheet
Description
The QS3VH384 HotSwitch is a high bandwidth, 10-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. Two banks of five switches are controlled by independent (xOE), LVTTL compatible signals for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH384 ideal for high performance communications applications. The QS3VH384 operates from -40C to +85C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V/3.3V 10-Bit High Bandwidth Bus Switch - QS3VH384PAG - Integrated Device Technology
San Jose, CA, USA
2.5V/3.3V 10-Bit High Bandwidth Bus Switch
QS3VH384PAG
2.5V/3.3V 10-Bit High Bandwidth Bus Switch QS3VH384PAG
The QS3VH384 HotSwitch is a high bandwidth, 10-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. Two banks of five switches are controlled by independent (xOE), LVTTL compatible signals for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH384 ideal for high performance communications applications. The QS3VH384 operates from -40C to +85C.

The QS3VH384 HotSwitch is a high bandwidth, 10-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. Two banks of five switches are controlled by independent (xOE), LVTTL compatible signals for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH384 ideal for high performance communications applications. The QS3VH384 operates from -40C to +85C.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH384PAG - 1241298-QS3VH384PAG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH384PAG
1241298-QS3VH384PAG
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH384PAG 1241298-QS3VH384PAG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1241298-QS3VH384PAG Manufacturer Homepage: www.idt.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1241298-QS3VH384PAG
Manufacturer Homepage: www.idt.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Analog Switch and Multiplexer IC
743-QS3VH384PAG
Analog Switch and Multiplexer IC 743-QS3VH384PAG
IC BUS SWITCH 10 X 1:1 24TSSOP Product overview: QS3VH384PAG from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-QS3VH384PAG can be used for catalog matching and distributor lookup.

IC BUS SWITCH 10 X 1:1 24TSSOP Product overview: QS3VH384PAG from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-QS3VH384PAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Signal Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number QS3VH384PAG 1241298-QS3VH384PAG 743-QS3VH384PAG
Product Name 2.5V/3.3V 10-Bit High Bandwidth Bus Switch Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH384PAG Analog Switch and Multiplexer IC
Supply Voltage (VS) 3.3 volts
Unlock Full Specs
to access all available technical data