Integrated Device Technology 2.5V/3.3V 8:1 Mux/Demux High Bandwidth Bus Switch QS3VH251QG

Description
The QS3VH251 HotSwitch Quad 2:1 multiplexer/demultip lexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH251 ideal for high performance comminucation applications. The QS3VH251 operates from -40C to +85C.
Request a Quote Datasheet
Description
The QS3VH251 HotSwitch Quad 2:1 multiplexer/demultip lexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH251 ideal for high performance comminucation applications. The QS3VH251 operates from -40C to +85C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V/3.3V 8:1 Mux/Demux High Bandwidth Bus Switch - QS3VH251QG - Integrated Device Technology
San Jose, CA, USA
2.5V/3.3V 8:1 Mux/Demux High Bandwidth Bus Switch
QS3VH251QG
2.5V/3.3V 8:1 Mux/Demux High Bandwidth Bus Switch QS3VH251QG
The QS3VH251 HotSwitch Quad 2:1 multiplexer/demultip lexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH251 ideal for high performance comminucation applications. The QS3VH251 operates from -40C to +85C.

The QS3VH251 HotSwitch Quad 2:1 multiplexer/demultiplexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH251 ideal for high performance comminucation applications. The QS3VH251 operates from -40C to +85C.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH251QG - 1241293-QS3VH251QG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH251QG
1241293-QS3VH251QG
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH251QG 1241293-QS3VH251QG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1241293-QS3VH251QG Series: 3VH Packaging: Tube Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: QS3VH251 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 16-QSOP Alternative Parts (Cross-Reference): PI3B3251QEX-2017; PI3B3251QE; PI3B3251LEX; Introduction Date: August 01, 2001 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1241293-QS3VH251QG
Series: 3VH
Packaging: Tube
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: QS3VH251
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 16-QSOP
Alternative Parts (Cross-Reference): PI3B3251QEX-2017; PI3B3251QE; PI3B3251LEX;
Introduction Date: August 01, 2001
ECCN: EAR99
Country of Origin: Malaysia, Philippines, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Logic Signal Switches IC Analog Multiplexers
Product Number QS3VH251QG 1241293-QS3VH251QG
Product Name 2.5V/3.3V 8:1 Mux/Demux High Bandwidth Bus Switch Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH251QG
Supply Voltage (VS) 3.3 volts 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBT16390 16-Bit To 32-Bit FET Multiplexer/Demultiplexer Bus Switch - 74CBT16390DGGRG4 - Texas Instruments
Specs
Configuration 16 x SPDT (16 x 1:2)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HC4851PW/C4J - Quarktwin Technology Ltd.
Specs
Normal Condition Normally Closed (NC); Normally Open (NO)
Standards and Certifications RoHS
Ron 195 ohms
View Details