Integrated Device Technology Logic - Logic - Signal Switches, Multiplexers, Decoders - IDTQS3257S18 IDTQS3257S18

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1045105-IDTQS3257S18 Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1045105-IDTQS3257S18 Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - IDTQS3257S18 - 1045105-IDTQS3257S18 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - IDTQS3257S18
1045105-IDTQS3257S18
Logic - Logic - Signal Switches, Multiplexers, Decoders - IDTQS3257S18 1045105-IDTQS3257S18
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1045105-IDTQS3257S18 Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1045105-IDTQS3257S18
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 1045105-IDTQS3257S18
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - IDTQS3257S18
Supply Voltage (VS) 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1923118 - RS Components, Ltd.
Specs
Configuration 8x1; Dual 8:1
Number of Pins 28
View Details
Quad single-pole single-throw analog switch - 74HC4066PW,112 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Switch Type SPST; SPST-NO
Normal Condition Normally Open (NO)
View Details
4 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3384BQ,118 - Lingto Electronic Limited
Specs
Configuration 5 x 1:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details