Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 027038-QS3257QG
Packaging: Reel - TR
Type: Multiplexer/Demultip
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 027038-QS3257QG |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3257QG |
| Supply Voltage (VS) | 4.75 to 5.25 volts |