Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 027045-QS34XVH245Q3G
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-QVSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 027045-QS34XVH245Q3G8 |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - QS34XVH245Q3G8 |
| Supply Voltage (VS) | 2.3 to 3.6 volts |