Integrated Device Technology High-Speed CMOS QuickSwitch Double Width Bus Switch QS32X245Q2G

Description
The QS32X245 provides a set of 16 high-speed CMOS TTL -compatible bus switches in a flow-through pinout. The low ON resistance of the QS32X245 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. QuickSwitch devices provide an order of magnitude faster speed than conventional logic devices. The QS32X245 operates at -40C to +85C.
Request a Quote Datasheet
Description
The QS32X245 provides a set of 16 high-speed CMOS TTL -compatible bus switches in a flow-through pinout. The low ON resistance of the QS32X245 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. QuickSwitch devices provide an order of magnitude faster speed than conventional logic devices. The QS32X245 operates at -40C to +85C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed CMOS QuickSwitch Double Width Bus Switch - QS32X245Q2G - Integrated Device Technology
San Jose, CA, USA
High-Speed CMOS QuickSwitch Double Width Bus Switch
QS32X245Q2G
High-Speed CMOS QuickSwitch Double Width Bus Switch QS32X245Q2G
The QS32X245 provides a set of 16 high-speed CMOS TTL -compatible bus switches in a flow-through pinout. The low ON resistance of the QS32X245 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. QuickSwitch devices provide an order of magnitude faster speed than conventional logic devices. The QS32X245 operates at -40C to +85C.

The QS32X245 provides a set of 16 high-speed CMOS TTL -compatible bus switches in a flow-through pinout. The low ON resistance of the QS32X245 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. QuickSwitch devices provide an order of magnitude faster speed than conventional logic devices. The QS32X245 operates at -40C to +85C.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32X245Q2G - 027040-QS32X245Q2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32X245Q2G
027040-QS32X245Q2G
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32X245Q2G 027040-QS32X245Q2G
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 027040-QS32X245Q2G Packaging: Tube/Rail Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QVSOP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 027040-QS32X245Q2G
Packaging: Tube/Rail
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-QVSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Logic Signal Switches IC Analog Multiplexers
Product Number QS32X245Q2G 027040-QS32X245Q2G
Product Name High-Speed CMOS QuickSwitch Double Width Bus Switch Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32X245Q2G
Supply Voltage (VS) 5 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 C (-40 F)
View Details
SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer - 74CBT16233DGVRE4 - Texas Instruments
Specs
Configuration 2 x 8 x SPDT (2 x 8 x 1:2)
Applications Catalog
Supply Voltage (VS) 4.75 to 5.25 volts
View Details
8-bit level-shifting bus switch with 4-bit output enables - 74CBTLVD3244PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 3.6 volts
View Details
3 suppliers