Integrated Device Technology High-Speed CMOS Quadruple Bus Switch with IndiviDual Active Low Enables QS3125S1G8

Description
The QS3125 provides a set of four high-speed low resistance CMOS switches connecting inputs to outputs without propagation delay and without generating additional ground bounce noise. The QS3125 is ideal for signal and control switching since the device adds no noise, ground bounce, propagation delay, or significant power consumption to the system. The QS3125 can also be used for analog switching applications such as video. The QS3125 operates at -40C to +85C.
Request a Quote Datasheet
Description
The QS3125 provides a set of four high-speed low resistance CMOS switches connecting inputs to outputs without propagation delay and without generating additional ground bounce noise. The QS3125 is ideal for signal and control switching since the device adds no noise, ground bounce, propagation delay, or significant power consumption to the system. The QS3125 can also be used for analog switching applications such as video. The QS3125 operates at -40C to +85C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed CMOS Quadruple Bus Switch with IndiviDual Active Low Enables - QS3125S1G8 - Integrated Device Technology
San Jose, CA, USA
High-Speed CMOS Quadruple Bus Switch with IndiviDual Active Low Enables
QS3125S1G8
High-Speed CMOS Quadruple Bus Switch with IndiviDual Active Low Enables QS3125S1G8
The QS3125 provides a set of four high-speed low resistance CMOS switches connecting inputs to outputs without propagation delay and without generating additional ground bounce noise. The QS3125 is ideal for signal and control switching since the device adds no noise, ground bounce, propagation delay, or significant power consumption to the system. The QS3125 can also be used for analog switching applications such as video. The QS3125 operates at -40C to +85C.

The QS3125 provides a set of four high-speed low resistance CMOS switches connecting inputs to outputs without propagation delay and without generating additional ground bounce noise. The QS3125 is ideal for signal and control switching since the device adds no noise, ground bounce, propagation delay, or significant power consumption to the system. The QS3125 can also be used for analog switching applications such as video. The QS3125 operates at -40C to +85C.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3125S1G8 - 062312-QS3125S1G8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3125S1G8
062312-QS3125S1G8
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3125S1G8 062312-QS3125S1G8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 062312-QS3125S1G8 Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 062312-QS3125S1G8
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Logic Signal Switches IC Analog Multiplexers
Product Number QS3125S1G8 062312-QS3125S1G8
Product Name High-Speed CMOS Quadruple Bus Switch with IndiviDual Active Low Enables Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3125S1G8
Supply Voltage (VS) 5 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Analog Switch and Multiplexer IC - 747-74AHC1G66GW-Q100H - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 5
View Details
4 suppliers
Multiplexer & Demultiplexer ICs - 1905474 - RS Components, Ltd.
Specs
Configuration SPDT
Package Type So
Number of Pins 16
View Details
SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch - 74CB3Q3257DGVRE4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC153SJX - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details