Integrated Device Technology 8-Channel Analog Switch QS4A105QG

Description
The QS4A105 is a high-performance CMOS two-channel 4PST switch with 3-state outputs. The QS4A105 , with 1.3GHz bandwidth, is ideal for high-performance video signal switching, audio signal switching, and telecomm routing applications. Low power dissipation makes this device ideal for battery operated and remote instrumentation applications. The QS4A105 operates at -40C to +85C.
Datasheet
Description
The QS4A105 is a high-performance CMOS two-channel 4PST switch with 3-state outputs. The QS4A105 , with 1.3GHz bandwidth, is ideal for high-performance video signal switching, audio signal switching, and telecomm routing applications. Low power dissipation makes this device ideal for battery operated and remote instrumentation applications. The QS4A105 operates at -40C to +85C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Channel Analog Switch - QS4A105QG - Integrated Device Technology
San Jose, CA, USA
8-Channel Analog Switch
QS4A105QG
8-Channel Analog Switch QS4A105QG
The QS4A105 is a high-performance CMOS two-channel 4PST switch with 3-state outputs. The QS4A105 , with 1.3GHz bandwidth, is ideal for high-performance video signal switching, audio signal switching, and telecomm routing applications. Low power dissipation makes this device ideal for battery operated and remote instrumentation applications. The QS4A105 operates at -40C to +85C.

The QS4A105 is a high-performance CMOS two-channel 4PST switch with 3-state outputs. The QS4A105 , with 1.3GHz bandwidth, is ideal for high-performance video signal switching, audio signal switching, and telecomm routing applications. Low power dissipation makes this device ideal for battery operated and remote instrumentation applications. The QS4A105 operates at -40C to +85C.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - QS4A105QG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
QS4A105QG
Analog Switches, Multiplexers, Demultiplexers QS4A105QG
2 Circuit IC Switch 17Ohm 20-QSOP

2 Circuit IC Switch 17Ohm 20-QSOP

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Quarktwin Technology Ltd.
Product Category Logic Signal Switches IC Analog Multiplexers
Product Number QS4A105QG QS4A105QG
Product Name 8-Channel Analog Switch Analog Switches, Multiplexers, Demultiplexers
Supply Voltage (VS) 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Pins 20
Package Type QSOP SSOP; SOP; 20-SSOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1905682P - RS Components, Ltd.
Specs
Configuration 16x1; Dual 16:1
Number of Pins 28
View Details
SN74CBT16214C 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer with -2V Undershoot-Protection - 74CBT16214CDGGRG4 - Texas Instruments
Specs
Configuration 2 x 12 x SP3T (2 x 12 x 1:3)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
Analog Switches, Multiplexers, Demultiplexers - 74LV4053PW,112-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1 to 6 volts
Ron 105 ohms
View Details
4 suppliers