Integrated Device Technology 128 x 128 TSI, 4 I/O at 2Mbps, Variable Delay, 5.0V 728981DBG

Description
A ST - BUS ® compatible digital switch controlled by a microprocessor which can handle from 128 x 128 to 32K x 32K inputs to multiple outputs.
Request a Quote Datasheet
Description
A ST - BUS ® compatible digital switch controlled by a microprocessor which can handle from 128 x 128 to 32K x 32K inputs to multiple outputs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
128 x 128 TSI, 4 I/O at 2Mbps, Variable Delay, 5.0V - 728981DBG - Integrated Device Technology
San Jose, CA, USA
128 x 128 TSI, 4 I/O at 2Mbps, Variable Delay, 5.0V
728981DBG
128 x 128 TSI, 4 I/O at 2Mbps, Variable Delay, 5.0V 728981DBG
A ST - BUS ® compatible digital switch controlled by a microprocessor which can handle from 128 x 128 to 32K x 32K inputs to multiple outputs.

A ST - BUS ® compatible digital switch controlled by a
microprocessor which can handle from 128 x 128 to 32K x 32K inputs to multiple outputs.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 728981DBG - 776621-728981DBG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 728981DBG
776621-728981DBG
Logic - Logic - Signal Switches, Multiplexers, Decoders - 728981DBG 776621-728981DBG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776621-728981DBG Series: 7200 Packaging: Tube Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 44-QFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: 728981 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PQFP (10x10) Alternative Parts (Cross-Reference): MT8981DPR1; MT8981DP1; MT8981DP; MT8981DPR; Introduction Date: May 23, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 48

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776621-728981DBG
Series: 7200
Packaging: Tube
Type: Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 44-QFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: 728981
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PQFP (10x10)
Alternative Parts (Cross-Reference): MT8981DPR1; MT8981DP1; MT8981DP; MT8981DPR;
Introduction Date: May 23, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 48

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Logic Signal Switches IC Analog Multiplexers
Product Number 728981DBG 776621-728981DBG
Product Name 128 x 128 TSI, 4 I/O at 2Mbps, Variable Delay, 5.0V Logic - Logic - Signal Switches, Multiplexers, Decoders - 728981DBG
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1898175 - RS Components, Ltd.
Specs
Configuration Dual SPDT
Package Type μmax
Number of Pins 10
View Details
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BM96G3 - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
6 suppliers
Signal Switches, Multiplexers, Decoders - 74AHC257D,112-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details