The QS3VH253 HotSwitch Dual 4:1 multiplexer/demultip
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1091078-QS3VH253QG
Packaging: Tube/Rail
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
| Integrated Device Technology | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Signal Switches | IC Analog Multiplexers |
| Product Number | QS3VH253QG | 1091078-QS3VH253QG |
| Product Name | 2.5V/3.3V Dual 4:1 Mux/Demux High Bandwidth Bus Switch | Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH253QG |
| Supply Voltage (VS) | 3.3 volts | 2.3 to 3.6 volts |