Integrated Device Technology Low-Voltage 16-Bit Bus Switch 74CBTLV16245PAG

Description
The 74CBTLV16245 16-bit bus switch has standard 16245 pinouts. The device is organized as dual 8-bit low resistance switches with independent Output Enable (xOE) control inputs. The 74CBTLV16245 operates at -40C to +85C
Request a Quote Datasheet
Description
The 74CBTLV16245 16-bit bus switch has standard 16245 pinouts. The device is organized as dual 8-bit low resistance switches with independent Output Enable (xOE) control inputs. The 74CBTLV16245 operates at -40C to +85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Voltage 16-Bit Bus Switch - 74CBTLV16245PAG - Integrated Device Technology
San Jose, CA, USA
Low-Voltage 16-Bit Bus Switch
74CBTLV16245PAG
Low-Voltage 16-Bit Bus Switch 74CBTLV16245PAG
The 74CBTLV16245 16-bit bus switch has standard 16245 pinouts. The device is organized as dual 8-bit low resistance switches with independent Output Enable (xOE) control inputs. The 74CBTLV16245 operates at -40C to +85C

The 74CBTLV16245 16-bit bus switch has standard 16245 pinouts. The device is organized as dual 8-bit low resistance switches with independent Output Enable (xOE) control inputs. The 74CBTLV16245 operates at -40C to +85C

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16245PAG - 1131219-74CBTLV16245PAG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16245PAG
1131219-74CBTLV16245PAG
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16245PAG 1131219-74CBTLV16245PAG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1131219-74CBTLV16245 PAG Packaging: Tube Type: Bus Switch Mounting Style: SMD Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: 74CBTLV16245 Manufacturer Pack Quantity: 39 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1131219-74CBTLV16245PAG
Packaging: Tube
Type: Bus Switch
Mounting Style: SMD
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: 74CBTLV16245
Manufacturer Pack Quantity: 39
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 3.6V

Buy Now

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Logic Signal Switches IC Analog Multiplexers
Product Number 74CBTLV16245PAG 1131219-74CBTLV16245PAG
Product Name Low-Voltage 16-Bit Bus Switch Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16245PAG
Supply Voltage (VS) 3.3 volts 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1916822P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
Dual Analog Switch and Multiplexer IC - 743-CD4555BF3A - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 3 to 18 volts
Operating Temperature -55 C (-67 F)
Package Type Rail/Tube
View Details
2 suppliers
Band 1/3 BAW Multiplexer - QPQ1031Q - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type 6 pin leadless SMT package
View Details
Signal Switches, Multiplexers, Decoders - 1727-74HC153D-Q100JTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
2 suppliers