Integrated Device Technology Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3390SOG8 QS3390SOG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 210458-QS3390SOG8 Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 210458-QS3390SOG8 Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3390SOG8 - 210458-QS3390SOG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3390SOG8
210458-QS3390SOG8
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3390SOG8 210458-QS3390SOG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 210458-QS3390SOG8 Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 210458-QS3390SOG8
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Analog Switch and Multiplexer IC
743-QS3390SOG8
SOIC Analog Switch and Multiplexer IC 743-QS3390SOG8
IC MUX 16:8 QUICKSWITCH 28-SOIC Product overview: QS3390SOG8 from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-QS3390SOG8 can be used for catalog matching and distributor lookup.

IC MUX 16:8 QUICKSWITCH 28-SOIC Product overview: QS3390SOG8 from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-QS3390SOG8 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 210458-QS3390SOG8 743-QS3390SOG8
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3390SOG8 SOIC Analog Switch and Multiplexer IC
Supply Voltage (VS) 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data