Integrated Device Technology Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32XVH245Q2G QS32XVH245Q2G

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 062315-QS32XVH245Q2G Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QVSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 062315-QS32XVH245Q2G Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QVSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32XVH245Q2G - 062315-QS32XVH245Q2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32XVH245Q2G
062315-QS32XVH245Q2G
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32XVH245Q2G 062315-QS32XVH245Q2G
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 062315-QS32XVH245Q2G Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QVSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 062315-QS32XVH245Q2G
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-QVSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 062315-QS32XVH245Q2G
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32XVH245Q2G
Supply Voltage (VS) 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/n41 Pentaplexer - QM26003 - Qorvo
Specs
Package Type SMT
Number of Pins 6
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74ACT399SCX - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8-bit 3.6V SSOP Analog Switch and Multiplexer IC - 743-74CB3Q3245DBQRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 1 mA
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1898198P - RS Components, Ltd.
Specs
Configuration 2x1; Dual 2:1
Package Type SOIC; SOIC
Number of Pins 8
View Details