Integrated Device Technology Quad Analog Switch and Multiplexer IC IDTQS4A101QG8

Description
IC SWITCH QUAD SPST 16QSOP Product overview: IDTQS4A101QG8 from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-IDTQS4A101QG8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SWITCH QUAD SPST 16QSOP Product overview: IDTQS4A101QG8 from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-IDTQS4A101QG8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad Analog Switch and Multiplexer IC
747-IDTQS4A101QG8
Quad Analog Switch and Multiplexer IC 747-IDTQS4A101QG8
IC SWITCH QUAD SPST 16QSOP Product overview: IDTQS4A101QG8 from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-IDTQS4A101QG8 can be used for catalog matching and distributor lookup.

IC SWITCH QUAD SPST 16QSOP Product overview: IDTQS4A101QG8 from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-IDTQS4A101QG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - IDTQS4A101QG8 - 068737-IDTQS4A101QG8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - IDTQS4A101QG8
068737-IDTQS4A101QG8
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - IDTQS4A101QG8 068737-IDTQS4A101QG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068737-IDTQS4A101QG8 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 1.4GHz Charge Injection: 1.5pC Crosstalk: -75dB @ 30MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 17 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 5V Max Switch Time (Ton,Toff): 6.5ns, 6ns Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068737-IDTQS4A101QG8
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 1.4GHz
Charge Injection: 1.5pC
Crosstalk: -75dB @ 30MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 17 Ohm
Case / Package: 16-QSOP
Single Supply Voltage (V+): 5V
Max Switch Time (Ton,Toff): 6.5ns, 6ns
Channel Capacitance(CS off, CD off): 5pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-IDTQS4A101QG8 068737-IDTQS4A101QG8
Product Name Quad Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - IDTQS4A101QG8
Bandwidth 1400 MHz 1400 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Reel - TR SOP; QSOP; 16-QSOP
Unlock Full Specs
to access all available technical data

Similar Products

Quad TSSOP Analog Switch and Multiplexer IC - 747-74HC4066PW-Q100,11 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 14
View Details
4 suppliers
Multiplexer & Demultiplexer ICs - 1897117 - RS Components, Ltd.
Specs
Configuration 4x1; Quad 4:1
Package Type SOIC; Soic
Number of Pins 14
View Details