Integrated Device Technology Logic - Logic - Signal Switches, Multiplexers, Decoders - IDTQS3306AS1G8 IDTQS3306AS1G8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 753625-IDTQS3306AS1G 8 Manufacturer Homepage: www.idt.com Reference case: SOP Reference Date Code: 1439+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 753625-IDTQS3306AS1G 8 Manufacturer Homepage: www.idt.com Reference case: SOP Reference Date Code: 1439+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - IDTQS3306AS1G8 - 753625-IDTQS3306AS1G8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - IDTQS3306AS1G8
753625-IDTQS3306AS1G8
Logic - Logic - Signal Switches, Multiplexers, Decoders - IDTQS3306AS1G8 753625-IDTQS3306AS1G8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 753625-IDTQS3306AS1G 8 Manufacturer Homepage: www.idt.com Reference case: SOP Reference Date Code: 1439+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 753625-IDTQS3306AS1G8
Manufacturer Homepage: www.idt.com
Reference case: SOP
Reference Date Code: 1439+
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Analog Switch and Multiplexer IC
743-IDTQS3306AS1G8
Analog Switch and Multiplexer IC 743-IDTQS3306AS1G8
Product overview: IDTQS3306AS1G8 from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-IDTQS3306AS1G8 can be used for catalog matching and distributor lookup.

Product overview: IDTQS3306AS1G8 from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-IDTQS3306AS1G8 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 753625-IDTQS3306AS1G8 743-IDTQS3306AS1G8
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - IDTQS3306AS1G8 Analog Switch and Multiplexer IC
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74ACT253SJ - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1898221P - RS Components, Ltd.
Specs
Configuration Single SPST
Package Type SOT; SOT23; SOT-23
Number of Pins 5
View Details
4-bit bus switch - 74CBTLV3126DS,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
5 suppliers