Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776630-72V70840DAG
Series: 72V
Packaging: Tray
Type: Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: 72V70840
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): L-TTSI4K32T3BAL; TTSI4K32T3BAL; L-TTSI4K32T3BAL-DB; 72V70840DA;
Introduction Date: June 08, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 776630-72V70840DAG |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - 72V70840DAG |
| Supply Voltage (VS) | 3 to 3.6 volts |