The QS3VH245 HotSwitch 8-bit bus switch is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible Output Enable signal for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH245 ideal forhigh performance communications applications. The QS3VH245 operates from -40C to +85C.
IC BUS SWITCH 1 X 8:1 20SOIC Product overview: QS3VH245SOG from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-QS3VH245SOG can be used for catalog matching and distributor lookup.
| Integrated Device Technology | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Signal Switches | IC Analog Multiplexers |
| Product Number | QS3VH245SOG | 743-QS3VH245SOG |
| Product Name | QuickSwitch Products 3.3V 8-Bit Bus Switch for Hot Swap Applications | Analog Switch and Multiplexer IC |
| Supply Voltage (VS) | 3.3 volts |