Integrated Device Technology Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32XVH2245Q2G QS32XVH2245Q2G

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 142276-QS32XVH2245Q2 G Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QVSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 142276-QS32XVH2245Q2 G Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QVSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32XVH2245Q2G - 142276-QS32XVH2245Q2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32XVH2245Q2G
142276-QS32XVH2245Q2G
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32XVH2245Q2G 142276-QS32XVH2245Q2G
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 142276-QS32XVH2245Q2 G Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QVSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 142276-QS32XVH2245Q2G
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-QVSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 142276-QS32XVH2245Q2G
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32XVH2245Q2G
Supply Voltage (VS) 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1610650 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Number of Pins 28
View Details
 - DG188AA - Rochester Electronics
Specs
Package Type TO-5
View Details
4 suppliers
10OHM Analog Switch and Multiplexer IC - 747-74LVC1G53GM,125 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Bandwidth 300 MHz
Power Dissipation 250 milliwatts
View Details
4 suppliers