Integrated Device Technology 4-Channel 2:1 Analog Mux/Demux QS4A205QG

Description
The QS4A205 is a high-performance CMOS analog Four-Channel SPDT multiplexer/demultip lexer with individual enables. The QS4A205 with 830MHz bandwidth makes it ideal for high-performance video signal switching, audio signal switching, and telecomm routing applications. High performance and low power dissipation makes this device ideal for battery operated and remote instrumentation applications. The QS4A205 operates at -40C to +85C.
Datasheet
Description
The QS4A205 is a high-performance CMOS analog Four-Channel SPDT multiplexer/demultip lexer with individual enables. The QS4A205 with 830MHz bandwidth makes it ideal for high-performance video signal switching, audio signal switching, and telecomm routing applications. High performance and low power dissipation makes this device ideal for battery operated and remote instrumentation applications. The QS4A205 operates at -40C to +85C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Channel 2:1 Analog Mux/Demux - QS4A205QG - Integrated Device Technology
San Jose, CA, USA
4-Channel 2:1 Analog Mux/Demux
QS4A205QG
4-Channel 2:1 Analog Mux/Demux QS4A205QG
The QS4A205 is a high-performance CMOS analog Four-Channel SPDT multiplexer/demultip lexer with individual enables. The QS4A205 with 830MHz bandwidth makes it ideal for high-performance video signal switching, audio signal switching, and telecomm routing applications. High performance and low power dissipation makes this device ideal for battery operated and remote instrumentation applications. The QS4A205 operates at -40C to +85C.

The QS4A205 is a high-performance CMOS analog Four-Channel SPDT multiplexer/demultiplexer with individual enables. The QS4A205 with 830MHz bandwidth makes it ideal for high-performance video signal switching, audio signal switching, and telecomm routing applications. High performance and low power dissipation makes this device ideal for battery operated and remote instrumentation applications. The QS4A205 operates at -40C to +85C.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Analog Multiplexers
Product Number QS4A205QG
Product Name 4-Channel 2:1 Analog Mux/Demux
Supply Voltage (VS) 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AC139SJX - Lingto Electronic Limited
Specs
Configuration 1 x 2:4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2-channel analog multiplexer/demultiplexer - 74LVC2G53DP,125 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
6 suppliers
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details