QS3257 4X2:1 MUX-DEMUX, QSW
QS3257 4X2:1 MUX-DEMUX, QSW
QS3257 4X2:1 MUX-DEMUX, QSW
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 027039-QS3257QG8
Packaging: Reel - TR
Type: Multiplexer/Demultip
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
| RS Components, Ltd. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 2358734 | 027039-QS3257QG8 |
| Product Name | Multiplexer & Demultiplexer ICs | Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3257QG8 |
| Package Type | SOP; QSOP; QSOP | SOP; QSOP; 16-QSOP |