Integrated Device Technology High-Speed CMOS QuickSwitch 8-Bit Bus Switch QS3245SOG8

Description
The QS3245 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT245 , 74F245, 74ALS / AS / LS245 8-bit transceivers. The low ON resistance of the QS3245 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3245 operates at -40C to +85C.
Request a Quote Datasheet
Description
The QS3245 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT245 , 74F245, 74ALS / AS / LS245 8-bit transceivers. The low ON resistance of the QS3245 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3245 operates at -40C to +85C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed CMOS QuickSwitch 8-Bit Bus Switch - QS3245SOG8 - Integrated Device Technology
San Jose, CA, USA
High-Speed CMOS QuickSwitch 8-Bit Bus Switch
QS3245SOG8
High-Speed CMOS QuickSwitch 8-Bit Bus Switch QS3245SOG8
The QS3245 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT245 , 74F245, 74ALS / AS / LS245 8-bit transceivers. The low ON resistance of the QS3245 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3245 operates at -40C to +85C.

The QS3245 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT245 , 74F245, 74ALS / AS / LS245 8-bit transceivers. The low ON resistance of the QS3245 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3245 operates at -40C to +85C.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3245SOG8 - 133518-QS3245SOG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3245SOG8
133518-QS3245SOG8
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3245SOG8 133518-QS3245SOG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 133518-QS3245SOG8 Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 133518-QS3245SOG8
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Logic Signal Switches IC Analog Multiplexers
Product Number QS3245SOG8 133518-QS3245SOG8
Product Name High-Speed CMOS QuickSwitch 8-Bit Bus Switch Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3245SOG8
Supply Voltage (VS) 5 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1923268 - RS Components, Ltd.
Specs
Configuration 8x1; Dual 8:1
Number of Pins 28
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74AXP1G157GSH - Lingto Electronic Limited
Specs
Configuration 1 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Automotive Analog Switch and Multiplexer IC - 743-74HC137D,652 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
3 suppliers