Vishay Intertechnology, Inc. 40V SOT23 Bipolar Transistor SST204-E3

Description
JFET N-CH 40V SOT23 Product overview: SST204-E3 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, SOT23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST204-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
JFET N-CH 40V SOT23 Product overview: SST204-E3 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, SOT23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST204-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V SOT23 Bipolar Transistor
288-SST204-E3
40V SOT23 Bipolar Transistor 288-SST204-E3
JFET N-CH 40V SOT23 Product overview: SST204-E3 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, SOT23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST204-E3 can be used for catalog matching and distributor lookup.

JFET N-CH 40V SOT23 Product overview: SST204-E3 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, SOT23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST204-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs - SST204-E3-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 350mW Surface Mount SOT-23

JFET N-Channel 40V 350mW Surface Mount SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - 1277320-SST204-E3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - JFETs
1277320-SST204-E3
Discrete Semiconductor Products - Transistors - JFETs 1277320-SST204-E3
Win Source Part Number: 1277320-SST204-E3 Category: Discrete Semiconductor Products>Transistors - JFETs Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) FET Type: N-Channel Power - Max: 350 mW Voltage - Breakdown (V(BR)GSS): 40 V Current - Drain (Idss) @ Vds (Vgs=0): 200 µA @ 15 V Voltage - Cutoff (VGS off) @ Id: 300 mV @ 10 nA Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Input Capacitance (Ciss) (Max) @ Vds: 4.5pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Vishay Siliconix Base Product Number: SST204 Product Status: Obsolete

Win Source Part Number: 1277320-SST204-E3
Category: Discrete Semiconductor Products>Transistors - JFETs
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
FET Type: N-Channel
Power - Max: 350 mW
Voltage - Breakdown (V(BR)GSS): 40 V
Current - Drain (Idss) @ Vds (Vgs=0): 200 µA @ 15 V
Voltage - Cutoff (VGS off) @ Id: 300 mV @ 10 nA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Input Capacitance (Ciss) (Max) @ Vds: 4.5pF @ 15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Vishay Siliconix
Base Product Number: SST204
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - SST204-E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
SST204-E3
Discrete Semiconductor Products - Transistors - JFETs SST204-E3
JFET N-CH 40V SOT23

JFET N-CH 40V SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors Transistors RF Transistors
Product Number 288-SST204-E3 SST204-E3-ND 1277320-SST204-E3 SST204-E3
Product Name 40V SOT23 Bipolar Transistor JFETs Discrete Semiconductor Products - Transistors - JFETs Discrete Semiconductor Products - Transistors - JFETs
Package Type Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23
Unlock Full Specs
to access all available technical data