Microchip Technology, Inc. JFETs MQ2N5114

Description
JFET P-Channel 30V 500mW Through Hole TO-18 (TO-206AA)
Request a Quote Datasheet
Description
JFET P-Channel 30V 500mW Through Hole TO-18 (TO-206AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - MQ2N5114-ND - DigiKey
Thief River Falls, MN, United States
JFET P-Channel 30V 500mW Through Hole TO-18 (TO-206AA)

JFET P-Channel 30V 500mW Through Hole TO-18 (TO-206AA)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - MQ2N5114 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
MQ2N5114
Discrete Semiconductor Products - Transistors - JFETs MQ2N5114
JFET P-CH 30V TO18

JFET P-CH 30V TO18

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number MQ2N5114-ND MQ2N5114
Product Name JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 4 GHz, 10 Watt, 50 Volt GaN RF Transistor - QPD1010 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 10 Watt, 50 Volt GaN RF Transistor
Transistor Grade / Operating Range Military
Package Type QFN
View Details
3 suppliers