Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - JFETs 2N4338-2

Description
JFET N-CH 50V TO206AA
Description
JFET N-CH 50V TO206AA

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
2N4338-2
Discrete Semiconductor Products - Transistors - JFETs 2N4338-2
JFET N-CH 50V TO206AA

JFET N-CH 50V TO206AA

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Transistors
Product Number 2N4338-2
Product Name Discrete Semiconductor Products - Transistors - JFETs
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers
Single FETs, MOSFETs - 94-3412PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details