onsemi JFETs KSK30RBU

Description
JFET N-Channel 50V 100mW Through Hole TO-92-3
Request a Quote Datasheet
Description
JFET N-Channel 50V 100mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - KSK30RBU-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 50V 100mW Through Hole TO-92-3

JFET N-Channel 50V 100mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - KSK30RBU - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
KSK30RBU
Discrete Semiconductor Products - Transistors - JFETs KSK30RBU
JFET N-CH 50V TO92-3

JFET N-CH 50V TO92-3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number KSK30RBU-ND KSK30RBU
Product Name JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details
Single IGBTs - 448-AIGB15N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details