Panasonic Discrete Semiconductor Products - Transistors - JFETs 2SJ03640QL

Description
Win Source Part Number: 1037502-2SJ03640QL Category: Discrete Semiconductor Products>Transistors - JFETs Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: P-Channel Power - Max: 150 mW Current - Drain (Idss) @ Vds (Vgs=0): 600 µA @ 10 V Current Drain (Id) - Max: 20 mA Voltage - Cutoff (VGS off) @ Id: 1.5 V @ 10 µA Resistance - RDS(On): 300 Ohms Package / Case: SC-70, SOT-323 Supplier Device Package: SMini3-G1 Input Capacitance (Ciss) (Max) @ Vds: 12pF @ 10V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Panasonic Electronic Components Other Names: 2SJ03640QLDKR,2SJ036 40QLTR,2SJ03640QLCT Base Product Number: 2SJ0364 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1037502-2SJ03640QL Category: Discrete Semiconductor Products>Transistors - JFETs Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: P-Channel Power - Max: 150 mW Current - Drain (Idss) @ Vds (Vgs=0): 600 µA @ 10 V Current Drain (Id) - Max: 20 mA Voltage - Cutoff (VGS off) @ Id: 1.5 V @ 10 µA Resistance - RDS(On): 300 Ohms Package / Case: SC-70, SOT-323 Supplier Device Package: SMini3-G1 Input Capacitance (Ciss) (Max) @ Vds: 12pF @ 10V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Panasonic Electronic Components Other Names: 2SJ03640QLDKR,2SJ036 40QLTR,2SJ03640QLCT Base Product Number: 2SJ0364 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - JFETs - 1037502-2SJ03640QL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - JFETs
1037502-2SJ03640QL
Discrete Semiconductor Products - Transistors - JFETs 1037502-2SJ03640QL
Win Source Part Number: 1037502-2SJ03640QL Category: Discrete Semiconductor Products>Transistors - JFETs Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: P-Channel Power - Max: 150 mW Current - Drain (Idss) @ Vds (Vgs=0): 600 µA @ 10 V Current Drain (Id) - Max: 20 mA Voltage - Cutoff (VGS off) @ Id: 1.5 V @ 10 µA Resistance - RDS(On): 300 Ohms Package / Case: SC-70, SOT-323 Supplier Device Package: SMini3-G1 Input Capacitance (Ciss) (Max) @ Vds: 12pF @ 10V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Panasonic Electronic Components Other Names: 2SJ03640QLDKR,2SJ036 40QLTR,2SJ03640QLCT Base Product Number: 2SJ0364 Product Status: Obsolete

Win Source Part Number: 1037502-2SJ03640QL
Category: Discrete Semiconductor Products>Transistors - JFETs
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: P-Channel
Power - Max: 150 mW
Current - Drain (Idss) @ Vds (Vgs=0): 600 µA @ 10 V
Current Drain (Id) - Max: 20 mA
Voltage - Cutoff (VGS off) @ Id: 1.5 V @ 10 µA
Resistance - RDS(On): 300 Ohms
Package / Case: SC-70, SOT-323
Supplier Device Package: SMini3-G1
Input Capacitance (Ciss) (Max) @ Vds: 12pF @ 10V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Panasonic Electronic Components
Other Names: 2SJ03640QLDKR,2SJ03640QLTR,2SJ03640QLCT
Base Product Number: 2SJ0364
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
20MA Bipolar Transistor
288-2SJ03640QL
20MA Bipolar Transistor 288-2SJ03640QL
JFET P-CH 20MA SMINI3-G1 Product overview: 2SJ03640QL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include transistor, BJT, switching, amplification, 20MA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ03640QL can be used for catalog matching and distributor lookup.

JFET P-CH 20MA SMINI3-G1 Product overview: 2SJ03640QL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include transistor, BJT, switching, amplification, 20MA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ03640QL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - JFETs - 2SJ03640QL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
2SJ03640QL
Discrete Semiconductor Products - Transistors - JFETs 2SJ03640QL
JFET P-CH 20MA SMINI3-G1

JFET P-CH 20MA SMINI3-G1

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors RF Transistors
Product Number 1037502-2SJ03640QL 288-2SJ03640QL 2SJ03640QL
Product Name Discrete Semiconductor Products - Transistors - JFETs 20MA Bipolar Transistor Discrete Semiconductor Products - Transistors - JFETs
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.1A Bipolar Transistor - 276-BC857CWE6327BTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 45 volts
View Details
4 suppliers
Bipolar Transistors - 155298P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-40,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers