Microchip Technology, Inc. JFETs 2N5114UB

Description
JFET P-Channel 30V 500mW Surface Mount UB
Request a Quote Datasheet
Description
JFET P-Channel 30V 500mW Surface Mount UB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - 2N5114UB-ND - DigiKey
Thief River Falls, MN, United States
JFET P-Channel 30V 500mW Surface Mount UB

JFET P-Channel 30V 500mW Surface Mount UB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - 2N5114UB - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
2N5114UB
Discrete Semiconductor Products - Transistors - JFETs 2N5114UB
JFET P-CH 30V UB

JFET P-CH 30V UB

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 2N5114UB-ND 2N5114UB
Product Name JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR8405 - 1149851-AUIRFR8405 - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers
DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details