onsemi JFETs PN4391_D26Z

Description
JFET N-Channel 30V 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
JFET N-Channel 30V 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - PN4391_D26Z-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 30V 625mW Through Hole TO-92-3

JFET N-Channel 30V 625mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - PN4391_D26Z - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
PN4391_D26Z
Discrete Semiconductor Products - Transistors - JFETs PN4391_D26Z
JFET N-CH 30V TO92-3

JFET N-CH 30V TO92-3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number PN4391_D26Z-ND PN4391_D26Z
Product Name JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details