onsemi JFETs 2N5638RLRA

Description
JFET N-Channel 35V 310mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
JFET N-Channel 35V 310mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - 2N5638RLRA-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 35V 310mW Through Hole TO-92 (TO-226)

JFET N-Channel 35V 310mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - 2N5638RLRA - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
2N5638RLRA
Discrete Semiconductor Products - Transistors - JFETs 2N5638RLRA
JFET N-CH 35V TO92

JFET N-CH 35V TO92

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 2N5638RLRA-ND 2N5638RLRA
Product Name JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers