InterFET Corporation Discrete Semiconductor Products - Transistors - JFETs SMP4221

Description
JFET N-Channel -30V Low Ciss
Datasheet
Description
JFET N-Channel -30V Low Ciss
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - JFETs - SMP4221 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
SMP4221
Discrete Semiconductor Products - Transistors - JFETs SMP4221
JFET N-Channel -30V Low Ciss

JFET N-Channel -30V Low Ciss

Supplier's Site
Sheung Wan, Hong Kong
JFET JFET N-Channel -30V 10mA 300mW 2mW

JFET JFET N-Channel -30V 10mA 300mW 2mW

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Transistors
Product Number SMP4221 SMP4221
Product Name Discrete Semiconductor Products - Transistors - JFETs JFET
Packing Method Strip
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details
100V 58A MOSFET Transistor - 278-AUIRFN7110TR - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
PD 4300 milliwatts
View Details
3 suppliers