onsemi JFETs PN4303_D26Z

Description
JFET N-Channel 30V 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
JFET N-Channel 30V 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - PN4303_D26Z-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 30V 625mW Through Hole TO-92-3

JFET N-Channel 30V 625mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - PN4303_D26Z - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
PN4303_D26Z
Discrete Semiconductor Products - Transistors - JFETs PN4303_D26Z
JFET N-CH 30V TO92-3

JFET N-CH 30V TO92-3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number PN4303_D26Z-ND PN4303_D26Z
Product Name JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
40V 195A MOSFET Transistor - 278-AUIRFS8407TRR - ERSAELECTRONICS PTE. LTD.
Specs
PD 230000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Bulk
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details