NXP Semiconductors JFETs J177,126

Description
JFET P-Channel 30V 400mW Through Hole TO-92-3
Request a Quote Datasheet
Description
JFET P-Channel 30V 400mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - J177,126-ND - DigiKey
Thief River Falls, MN, United States
JFET P-Channel 30V 400mW Through Hole TO-92-3

JFET P-Channel 30V 400mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - J177,126 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
J177,126
Discrete Semiconductor Products - Transistors - JFETs J177,126
JFET P-CH 30V TO92-3

JFET P-CH 30V TO92-3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number J177,126-ND J177,126
Product Name JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRFL014NTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type SOT223; TO-261-4, TO-261AA
Transistor Grade / Operating Range Automotive
View Details
6 suppliers