InterFET Corporation Discrete Semiconductor Products - Transistors - JFETs SMP4117

Description
JFET N-Channel -40V Low Ciss
Description
JFET N-Channel -40V Low Ciss

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - JFETs - SMP4117 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
SMP4117
Discrete Semiconductor Products - Transistors - JFETs SMP4117
JFET N-Channel -40V Low Ciss

JFET N-Channel -40V Low Ciss

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Transistors
Product Number SMP4117
Product Name Discrete Semiconductor Products - Transistors - JFETs
Packing Method Strip
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details