InterFET Corporation Discrete Semiconductor Products - Transistors - JFETs SMP5486

Description
JFET N-Channel -25V Low Ciss
Datasheet
Description
JFET N-Channel -25V Low Ciss
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - JFETs - SMP5486 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
SMP5486
Discrete Semiconductor Products - Transistors - JFETs SMP5486
JFET N-Channel -25V Low Ciss

JFET N-Channel -25V Low Ciss

Supplier's Site
Sheung Wan, Hong Kong
JFET N-Ch JFET -25V 4.0Vgs 15Vds 20mA

JFET N-Ch JFET -25V 4.0Vgs 15Vds 20mA

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Transistors
Product Number SMP5486 SMP5486
Product Name Discrete Semiconductor Products - Transistors - JFETs JFET
Package Type 150 Ohms
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2804S - 1020703-AUIRF2804S - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 300000 milliwatts
View Details
5 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065030K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details