Vishay Precision Group JFETs SST5484-E3

Description
JFET N-Channel 25V 350mW Surface Mount SOT-23
Request a Quote Datasheet
Description
JFET N-Channel 25V 350mW Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - SST5484-E3-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 25V 350mW Surface Mount SOT-23

JFET N-Channel 25V 350mW Surface Mount SOT-23

Buy Now Datasheet
JFETs (Junction Field Effect) - SST5484-E3 - 795480-SST5484-E3 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - SST5484-E3
795480-SST5484-E3
JFETs (Junction Field Effect) - SST5484-E3 795480-SST5484-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 795480-SST5484-E3 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Power - Max: 350mW Voltage - Breakdown (V(BR)GSS): 25V Current - Drain (Idss) @ Vds (Vgs=0): 1mA @ 15V Voltage - Cutoff (VGS off) @ Id: 300mV @ 10nA Part Status: Obsolete(EOL) Family Name: SST5484 Categories: Discrete Semiconductor Products Manufacturer Package: SOT-23 Channel Type Type: N Input Capacitance (Ciss) (Maximum) @ Vds: 5pF @ 15V Alternative Parts (Cross-Reference): SST5484-T1; SST5484; SST5484-T1-E3; Introduction Date: June 06, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Siliconix
Win Source Part Number: 795480-SST5484-E3
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Power - Max: 350mW
Voltage - Breakdown (V(BR)GSS): 25V
Current - Drain (Idss) @ Vds (Vgs=0): 1mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 300mV @ 10nA
Part Status: Obsolete(EOL)
Family Name: SST5484
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-23
Channel Type Type: N
Input Capacitance (Ciss) (Maximum) @ Vds: 5pF @ 15V
Alternative Parts (Cross-Reference): SST5484-T1; SST5484; SST5484-T1-E3;
Introduction Date: June 06, 2001
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
25V SOT23 Bipolar Transistor
288-SST5484-E3
25V SOT23 Bipolar Transistor 288-SST5484-E3
JFET N-CH 25V SOT23 Product overview: SST5484-E3 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, SOT23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST5484-E3 can be used for catalog matching and distributor lookup.

JFET N-CH 25V SOT23 Product overview: SST5484-E3 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, SOT23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST5484-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - JFETs - SST5484-E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
SST5484-E3
Discrete Semiconductor Products - Transistors - JFETs SST5484-E3
JFET N-CH 25V SOT23

JFET N-CH 25V SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Transistors Bipolar RF Transistors RF Transistors
Product Number SST5484-E3-ND 795480-SST5484-E3 288-SST5484-E3 SST5484-E3
Product Name JFETs JFETs (Junction Field Effect) - SST5484-E3 25V SOT23 Bipolar Transistor Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data