InterFET Corporation JFET SMP4340

Description
JFET JFET N-Channel -50V 30Vgs 3.0V 100nA
Datasheet
Description
JFET JFET N-Channel -50V 30Vgs 3.0V 100nA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
JFET JFET N-Channel -50V 30Vgs 3.0V 100nA

JFET JFET N-Channel -50V 30Vgs 3.0V 100nA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - SMP4340 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
SMP4340
Discrete Semiconductor Products - Transistors - JFETs SMP4340
JFET N-Channel -50V Low Ciss

JFET N-Channel -50V Low Ciss

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number SMP4340 SMP4340
Product Name JFET Discrete Semiconductor Products - Transistors - JFETs
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
60V 75A MOSFET Transistor - 278-AUIRF1010EZSTRL - ERSAELECTRONICS PTE. LTD.
Specs
PD 140000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details