onsemi JFETs KSK596PAWD

Description
JFET N-Channel 20V 1mA 100mW Through Hole TO-92S
Request a Quote Datasheet
Description
JFET N-Channel 20V 1mA 100mW Through Hole TO-92S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - KSK596PAWD-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 20V 1mA 100mW Through Hole TO-92S

JFET N-Channel 20V 1mA 100mW Through Hole TO-92S

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - KSK596PAWD - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
KSK596PAWD
Discrete Semiconductor Products - Transistors - JFETs KSK596PAWD
JFET N-CH 20V 1MA TO92S

JFET N-CH 20V 1MA TO92S

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number KSK596PAWD-ND KSK596PAWD
Product Name JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2688-AZ - 906351-2SC2688-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details